Kyocera Corporation Tantalum Capacitors TPSB476K006S0250

Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB476K006S0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB476K006S0250-ND
Tantalum Capacitors TPSB476K006S0250-ND
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 70K5649 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.1, 1210; Capacitance Kyocera Avx
70K5649
Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.1, 1210; Capacitance Kyocera Avx 70K5649
CAPACITOR TANT, 47UF, 6.3V, 0.25 OHM, 0.1, 1210; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohmRoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 0.25 OHM, 0.1, 1210; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB476K006S0250 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB476K006S0250
Capacitors - Tantalum Capacitors TPSB476K006S0250
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TPSB476K006S0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB476K006S0250
Tantalum Capacitors TPSB476K006S0250
CAP TANT 47UF 10% 6.3V 1411

CAP TANT 47UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB476K006S0250-ND 70K5649 TPSB476K006S0250 TPSB476K006S0250
Product Name Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 0.25 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - TDL475K016S1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details