The TPSB476K006R0500 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF and a rated voltage of 6.3 V. This component is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. The capacitor is suitable for applications in medium power DC/DC converters and is tested for surge current reliability. The device operates within a temperature range of -55°C to +125°C and has a maximum ESR of 0.261 mΩ at 100 kHz. It is available in a standard case size and is compatible with lead-free soldering processes. The capacitor is designed to meet various reliability standards, including a 1% failure rate per 1000 hours at 85°C under rated voltage conditions. Engineers considering this component should note its performance characteristics, including capacitance tolerance of ±10% and a maximum leakage current of 4.4 µA. The TPSB476K006R0500 is a suitable choice for applications requiring stable performance in demanding environments.
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 500mOhm
KYOCERA AVX TPSB476K006R0500
KYOCERA AVX TPSB476K006R0500
KYOCERA AVX TPSB476K006R0500
Cap Tant Solid 47uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TPSB476K006R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB476K006R0500 can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 6.3V 1411
CAP TANT 47UF 10% 6.3V 1411
TANTALUM CAPACITOR, 47UF, 6.3V, 0.5 OHM, 0.1, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 47uF, 6.3V, 10%, 1411; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:412mA RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 47UF 10% 6.3V 1411
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9085-6-ND | 478-9085-2-ND | 1366116P | 1366116 | 59-TPSB476K006R0500 | TPSB476K006R0500 | TPSB476K006R0500 | 84C9990 | 15P3581 | TPSB476K006R0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 47uF 6.3V 0.5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 6.3V, 0.5 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 47 F, 10%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose | ||||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |