Kyocera Corporation Tantalum Capacitors TPSB475M016R0800

Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9082-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9082-2-ND
Tantalum Capacitors 478-9082-2-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9082-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9082-6-ND
Tantalum Capacitors 478-9082-6-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9082-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9082-1-ND
Tantalum Capacitors 478-9082-1-ND
4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 0.8 Ohm Capacitor
59-TPSB475M016R0800
SMD 4.7uF 16V 0.8 Ohm Capacitor 59-TPSB475M016R0800
Cap Tant Solid 4.7uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: TPSB475M016R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475M016R0800 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.8 Ohm 125°C T/R Product overview: TPSB475M016R0800 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 0.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475M016R0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB475M016R0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB475M016R0800
Tantalum Capacitors TPSB475M016R0800
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB475M016R0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB475M016R0800
Capacitors - Tantalum Capacitors TPSB475M016R0800
CAP TANT 4.7UF 20% 16V 1411

CAP TANT 4.7UF 20% 16V 1411

Supplier's Site
Capacitor Tant, 4.7Uf, 16V, 0.8 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8677 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 16V, 0.8 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8677
Capacitor Tant, 4.7Uf, 16V, 0.8 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8677
CAPACITOR TANT, 4.7UF, 16V, 0.8 OHM, 0.2, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.8ohm RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 16V, 0.8 OHM, 0.2, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.8ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9082-2-ND 478-9082-6-ND 59-TPSB475M016R0800 TPSB475M016R0800 TPSB475M016R0800 54J8677
Product Name Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 16V 0.8 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 16V, 0.8 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 107SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers