Win Source Part Number: 1302335-TPSB475K035R
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 1.5Ohm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric), 1210
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
CAP TANT 4.7UF 10% 35V 1411
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm
CAP TANT 4.7UF 10% 35V 1411
Cap Tant Solid 4.7uF 35V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R Product overview: TPSB475K035R1500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 35V, 1.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 35V, 1.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB475K035R1500 can be used for catalog matching and distributor lookup.
CAP TANT 4.7UF 10% 35V 1411
CAPACITOR TANT, 4.7UF, 35V, 1.5 OHM, 0.1, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TPS Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric], B RoHS Compliant: Yes
CAP TANT 4.7UF 10% 35V 1411
CAP TANT 4.7UF 10% 35V 1411
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302335-TPSB475K035R1500 | 478-TPSB475K035R1500CT-ND | 478-TPSB475K035R1500DKR-ND | 59-TPSB475K035R1500 | TPSB475K035R1500 | 54J8675 | 15P3579 | TPSB475K035R1500 | TPSB475K035R1500 |
| Product Name | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 4.7uF 35V 1.5 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 4.7Uf, 35V, 1.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 35 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | |||||
| WVAC | 35 volts | 35 volts |