0.47µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 4Ohm
CAP TANT 0.47UF 20% 35V 1411
CAPACITOR TANT, 0.47UF, 35V, 4 OHM, 0.2, 1210; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:146mA RoHS Compliant: Yes
CAP TANT 0.47UF 20% 35V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB474M035R4000-ND | TPSB474M035R4000 | 65M6071 | TPSB474M035R4000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 0.47Uf, 35V, 4 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |