Kyocera Corporation Tantalum Capacitors - TPSB336M016R0500 TPSB336M016R0500

Description
Manufacturer: AVX Corporation Win Source Part Number: 708169-TPSB336M016R0 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708169-TPSB336M016R0 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336M016R0500 - 708169-TPSB336M016R0500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB336M016R0500
708169-TPSB336M016R0500
Tantalum Capacitors - TPSB336M016R0500 708169-TPSB336M016R0500
Manufacturer: AVX Corporation Win Source Part Number: 708169-TPSB336M016R0 500 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 33μF Tolerance: ±20% Voltage - Rated: 16V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708169-TPSB336M016R0500
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±20%
Voltage - Rated: 16V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric), 1210
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Singapore, Singapore
SMD 33uF 16V 0.5 Ohm Capacitor
59-TPSB336M016R0500
SMD 33uF 16V 0.5 Ohm Capacitor 59-TPSB336M016R0500
Cap Tant Solid 33uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TPSB336M016R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336M016R0500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.5 Ohm 125°C T/R Product overview: TPSB336M016R0500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB336M016R0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9079-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9079-2-ND
Tantalum Capacitors 478-9079-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9079-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9079-1-ND
Tantalum Capacitors 478-9079-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9079-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9079-6-ND
Tantalum Capacitors 478-9079-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8664 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8664
Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8664
CAPACITOR TANT, 33UF, 16V, 0.5 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.5 OHM, 0.2, 1210; Capacitance:33µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSB336M016R0500 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB336M016R0500
Tantalum Capacitors TPSB336M016R0500
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TPSB336M016R0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336M016R0500
Tantalum Capacitors TPSB336M016R0500
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB336M016R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB336M016R0500
Capacitors - Tantalum Capacitors TPSB336M016R0500
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708169-TPSB336M016R0500 59-TPSB336M016R0500 478-9079-2-ND 478-9079-6-ND 54J8664 TPSB336M016R0500 TPSB336M016R0500 TPSB336M016R0500
Product Name Tantalum Capacitors - TPSB336M016R0500 SMD 33uF 16V 0.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details