Kyocera Corporation Tantalum Capacitors TPSB336M010R0250

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336M010R0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336M010R0250-ND
Tantalum Capacitors TPSB336M010R0250-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB336M010R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336M010R0250
Tantalum Capacitors TPSB336M010R0250
CAP TANT 33UF 20% 10V 1411

CAP TANT 33UF 20% 10V 1411

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 10V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8659 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8659
Capacitor Tant, 33Uf, 10V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8659
CAPACITOR TANT, 33UF, 10V, 0.25 OHM, 0.2, 1210; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:583mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 0.25 OHM, 0.2, 1210; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.25ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:583mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSB336M010R0250-ND TPSB336M010R0250 54J8659
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 0.25 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers