AVX Corporation Tantalum Capacitors TPSB336K016A0500

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB336K016A0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB336K016A0500TR-ND
Tantalum Capacitors 478-TPSB336K016A0500TR-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm @ 100kHz

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB336K016A0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336K016A0500
Tantalum Capacitors TPSB336K016A0500
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSB336K016A0500TR-ND TPSB336K016A0500
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Tantalum Capacitors - T491B106K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers