Kyocera Corporation Tantalum Capacitors TPSB336K010S0500

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB336K010S0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB336K010S0500-ND
Tantalum Capacitors TPSB336K010S0500-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB336K010S0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB336K010S0500
Tantalum Capacitors TPSB336K010S0500
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB336K010S0500 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSB336K010S0500
Capacitors - Tantalum Capacitors TPSB336K010S0500
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site
Capacitor Tant, 33Uf, 10V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8653 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8653
Capacitor Tant, 33Uf, 10V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8653
CAPACITOR TANT, 33UF, 10V, 0.5 OHM, 0.1, 1210; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 0.5 OHM, 0.1, 1210; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB336K010S0500-ND TPSB336K010S0500 TPSB336K010S0500 54J8653
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 0.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details