33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 650mOhm
Capacitor,33uF,10VDC
CAP TANT 33UF 10% 10V 1411
CAP TANT 33UF 10% 10V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB336K010B0650-ND | 54J8650 | TPSB336K010B0650 | TPSB336K010B0650 |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |