The TPSB336K010A0500 is a tantalum capacitor from Lingto Electronic Limited, designed for applications requiring low equivalent series resistance (ESR). It features a capacitance of 33µF with a rated voltage of 10V, making it suitable for medium power DC/DC converters and other power supply applications. The capacitor operates effectively within a temperature range of -55°C to +125°C and is 100% surge current tested, ensuring reliability under varying conditions. It is available in multiple case sizes and is compatible with lead-free soldering processes. The device also meets the environmental classification of 55/125/56 (IEC 68-2), indicating its robustness in demanding environments.
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 500mOhm
Capacitor,33uF,10VDC
CAP TANT 33UF 10% 10V 1411
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB336K010A0500-ND | 54J8646 | TPSB336K010A0500 |
| Product Name | Tantalum Capacitors | Capacitor,33Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 33 microF | 33 microF |