Kyocera Corporation Tantalum Capacitors TPSB335M025R1500

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB335M025R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB335M025R1500-ND
Tantalum Capacitors TPSB335M025R1500-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB335M025R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB335M025R1500
Capacitors - Tantalum Capacitors TPSB335M025R1500
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site
Capacitor Tant, 3.3Uf, 25V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8639 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8639
Capacitor Tant, 3.3Uf, 25V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8639
CAPACITOR TANT, 3.3UF, 25V, 1.5 OHM, 0.2, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V, 1.5 OHM, 0.2, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSB335M025R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB335M025R1500
Tantalum Capacitors TPSB335M025R1500
CAP TANT 3.3UF 20% 25V 1411

CAP TANT 3.3UF 20% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB335M025R1500-ND TPSB335M025R1500 54J8639 TPSB335M025R1500
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details