Kyocera Corporation Tantalum Capacitors TPSB335K025R2000

Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2407-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2407-6-ND
Tantalum Capacitors 478-2407-6-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2407-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2407-1-ND
Tantalum Capacitors 478-2407-1-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2407-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2407-2-ND
Tantalum Capacitors 478-2407-2-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB335K025R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB335K025R2000
Capacitors - Tantalum Capacitors TPSB335K025R2000
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Capacitor Tant, 3.3Uf, 25V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8635 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 3.3Uf, 25V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8635
Capacitor Tant, 3.3Uf, 25V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8635
CAPACITOR TANT, 3.3UF, 25V, 2 OHM, 0.1, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 3.3UF, 25V, 2 OHM, 0.1, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSB335K025R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB335K025R2000
Tantalum Capacitors TPSB335K025R2000
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2407-6-ND 478-2407-1-ND TPSB335K025R2000 54J8635 TPSB335K025R2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 3.3Uf, 25V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814713 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers