3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 1.5Ohm
CAP TANT 3.3UF 10% 25V 1411
CAP TANT 3.3UF 10% 25V 1411
CAPACITOR TANT, 3.3UF, 25V, 1.5 OHM, 0.1, 1210; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB335K025R1500-ND | TPSB335K025R1500 | TPSB335K025R1500 | 54J8634 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 3.3Uf, 25V, 1.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |