AVX Corporation SMD 3.3uF 25V 0.75 Ohm Capacitor TPSB335K025R0750

Description
Cap Tant Solid 3.3uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.75 Ohm 125°C T/R Product overview: TPSB335K025R0750 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 0.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 0.75 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB335K025R0750 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 3.3uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.75 Ohm 125°C T/R Product overview: TPSB335K025R0750 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 0.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 0.75 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB335K025R0750 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 25V 0.75 Ohm Capacitor
59-TPSB335K025R0750
SMD 3.3uF 25V 0.75 Ohm Capacitor 59-TPSB335K025R0750
Cap Tant Solid 3.3uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.75 Ohm 125°C T/R Product overview: TPSB335K025R0750 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 0.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 0.75 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB335K025R0750 can be used for catalog matching and distributor lookup.

Cap Tant Solid 3.3uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.75 Ohm 125°C T/R Product overview: TPSB335K025R0750 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V, 0.75 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, 0.75 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB335K025R0750 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB335K025R0750 - 901027-TPSB335K025R0750 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB335K025R0750
901027-TPSB335K025R0750
Tantalum Capacitors - TPSB335K025R0750 901027-TPSB335K025R0750
Manufacturer: AVX Corporation Win Source Part Number: 901027-TPSB335K025R0 750 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1411 (3528 Metric), 1210 750mOhm Package: 1411 (3528 Metric), 1210 Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-11104-1, 478-11104-2, 478-11104-6, TPSB335K025R0750-ND

Manufacturer: AVX Corporation
Win Source Part Number: 901027-TPSB335K025R0750
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1411 (3528 Metric), 1210 750mOhm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-11104-1, 478-11104-2, 478-11104-6, TPSB335K025R0750-ND

Buy Now Datasheet
Tantalum Capacitors - 478-11104-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11104-2-ND
Tantalum Capacitors 478-11104-2-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11104-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11104-6-ND
Tantalum Capacitors 478-11104-6-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11104-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11104-1-ND
Tantalum Capacitors 478-11104-1-ND
3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

3.3µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 750mOhm

Buy Now Datasheet
CAP TANT 3.3UF 10% 25V 1411 - 66-TPSB335K025R0750 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 3.3UF 10% 25V 1411
66-TPSB335K025R0750
CAP TANT 3.3UF 10% 25V 1411 66-TPSB335K025R0750
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB335K025R0750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB335K025R0750
Capacitors - Tantalum Capacitors TPSB335K025R0750
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TPSB335K025R0750 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB335K025R0750
Tantalum Capacitors TPSB335K025R0750
CAP TANT 3.3UF 10% 25V 1411

CAP TANT 3.3UF 10% 25V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 3.3Uf, 25V, 0.75 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J8633 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 3.3Uf, 25V, 0.75 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J8633
Tantalum Capacitor, 3.3Uf, 25V, 0.75 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J8633
TANTALUM CAPACITOR, 3.3UF, 25V, 0.75 OHM, 0.1, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.75ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 3.3UF, 25V, 0.75 OHM, 0.1, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.75ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 15P3563 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
15P3563
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 15P3563
Surface Mount Tantalum Capacitor, TPS Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSB335K025R0750 901027-TPSB335K025R0750 478-11104-2-ND 478-11104-6-ND 66-TPSB335K025R0750 TPSB335K025R0750 TPSB335K025R0750 54J8633 15P3563
Product Name SMD 3.3uF 25V 0.75 Ohm Capacitor Tantalum Capacitors - TPSB335K025R0750 Tantalum Capacitors Tantalum Capacitors CAP TANT 3.3UF 10% 25V 1411 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 3.3Uf, 25V, 0.75 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 25 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details