220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 600mOhm
CAP TANT 220UF 20% 2.5V 1411
TPS TANTALUM ROHS COMPLIANT: YES
CAP TANT 220UF 20% 2.5V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB227M002Y0600-ND | TPSB227M002Y0600 | 54J8632 | TPSB227M002Y0600 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tps Tantalum Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF |