The TPSB227M002R0200 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 220µF and a rated voltage of 2.5V. This component is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. It is suitable for applications in medium power DC/DC converters and is 100% surge current tested, ensuring reliability under varying conditions. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available in multiple case sizes. It also meets environmental standards and is lead-free compatible. The maximum ESR at 100kHz is specified, along with a maximum leakage current, making it a reliable choice for engineers seeking dependable performance in their designs.
220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 200mOhm
CAP TANT 220UF 20% 2.5V 1411
CAP TANT 220UF 20% 2.5V 1411
CAPACITOR TANT, 220UF, 2.5V, 0.2 OHM, 0.2, 1210; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.2ohmRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB227M002R0200-ND | TPSB227M002R0200 | TPSB227M002R0200 | 54J8630 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 220Uf, 2.5V, 0.2 Ohm, 0.2, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |