220µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm
KYOCERA AVX TPSB227K002R0150
KYOCERA AVX TPSB227K002R0150
CAP TANT 220UF 10% 2.5V 1411
CAP TANT 220UF 10% 2.5V 1411
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB227K002R0150-ND | 6993472 | TPSB227K002R0150 | TPSB227K002R0150 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 220 microF | 220 microF | 220 microF |