Kyocera Corporation Tantalum Capacitors TPSB226M016S0600

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB226M016S0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB226M016S0600-ND
Tantalum Capacitors TPSB226M016S0600-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB226M016S0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226M016S0600
Tantalum Capacitors TPSB226M016S0600
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8625 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8625
Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8625
CAPACITOR TANT, 22UF, 16V, 0.6 OHM, 0.2, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 0.6 OHM, 0.2, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.6ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPSB226M016S0600-ND TPSB226M016S0600 54J8625
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details