Kyocera Corporation Tantalum Capacitors - TPSB226M016R0600 TPSB226M016R0600

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113648-TPSB226M016R 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113648-TPSB226M016R 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB226M016R0600 - 1113648-TPSB226M016R0600 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB226M016R0600
1113648-TPSB226M016R0600
Tantalum Capacitors - TPSB226M016R0600 1113648-TPSB226M016R0600
Manufacturer: AVX Corporation Win Source Part Number: 1113648-TPSB226M016R 0600 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 16V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±20% Manufacturer Size Code: B ESR: 600 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113648-TPSB226M016R0600
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 16V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 600 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-9069-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9069-6-ND
Tantalum Capacitors 478-9069-6-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9069-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9069-1-ND
Tantalum Capacitors 478-9069-1-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9069-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9069-2-ND
Tantalum Capacitors 478-9069-2-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSB226M016R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226M016R0600
Tantalum Capacitors TPSB226M016R0600
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 54J8624 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
54J8624
Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 54J8624
CAPACITOR TANT, 22UF, 16V, 0.6 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 16V, 0.6 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 22Uf, 16V, 1210; Capacitance Kyocera Avx - 96Y8037 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 22Uf, 16V, 1210; Capacitance Kyocera Avx
96Y8037
Capacitor, Tantalum, 22Uf, 16V, 1210; Capacitance Kyocera Avx 96Y8037
CAPACITOR, TANTALUM, 22UF, 16V, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 22UF, 16V, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx - 66AH7317 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx
66AH7317
Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx 66AH7317
CAP, 22UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

CAP, 22UF, 16V, TANT, CASE B ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB226M016R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB226M016R0600
Capacitors - Tantalum Capacitors TPSB226M016R0600
CAP TANT 22UF 20% 16V 1411

CAP TANT 22UF 20% 16V 1411

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113648-TPSB226M016R0600 478-9069-6-ND 478-9069-1-ND TPSB226M016R0600 54J8624 66AH7317 TPSB226M016R0600
Product Name Tantalum Capacitors - TPSB226M016R0600 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Cap, 22Uf, 16V, Tant, Case B Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100271FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details