22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 700mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 700mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 700mOhm
Cap Tant Solid 22uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.7 Ohm 125°C T/R Product overview: TPSB226M010R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226M010R0700 can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 22UF, 10V, 0.7 OHM, 0.2, 1210; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes
CAPACITOR TANT, 22UF, 10V, 0.7 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP, 22µF, 10V, 20%, 1210; Capacitance:22µF; Voltage Rating:10V; Tantalum Capacitor Case:1210 [3225 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
CAP TANT 22UF 20% 10V 1411
CAP TANT 22UF 20% 10V 1411
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4088-2-ND | 478-4088-6-ND | 59-TPSB226M010R0700 | 36K3657 | 95W8957 | TPSB226M010R0700 | TPSB226M010R0700 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 22uF 10V 0.7 Ohm Capacitor | Tantalum Capacitor, 22Uf, 10V, 0.7 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Cap, 22Μf, 10V, 20%, 1210; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |