Cap Tant Solid 22uF 10V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB226M010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB226M010R0400 can be used for catalog matching and distributor lookup.
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm
CAP TANT 22UF 20% 10V 1411
TANTALUM CAPACITOR, 22UF, 10V, 0.4 OHM, 0.2, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP TANT 22UF 20% 10V 1411
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSB226M010R0400 | 478-9067-1-ND | 478-9067-6-ND | TPSB226M010R0400 | 54J8622 | TPSB226M010R0400 |
| Product Name | SMD 22uF 10V 0.4 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 22Uf, 10V, 0.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | |||
| Packing Method | Tape and Reel | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |