Tantalum Capacitors
CAPACITOR TANT, 22UF, 16V, 0.6 OHM, 0.1, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:376mA RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSB226K016S0600TR-ND | TPSB226K016S0600 | TPSB226K016S0600 | 65M6063 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 22Uf, 16V, 0.6 Ohm, 0.1, 1210; Capacitance Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Capacitance Type | Fixed | Fixed | ||
| Technology | Single-Layer |