Kyocera Corporation Tantalum Capacitors TPSB226K016H0600

Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB226K016H0600-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB226K016H0600-ND
Tantalum Capacitors TPSB226K016H0600-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 600mOhm

Buy Now Datasheet
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 54J8615 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
54J8615
Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 54J8615
Capacitor,22uF,16VDC ,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,22uF,16VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB226K016H0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB226K016H0600
Tantalum Capacitors TPSB226K016H0600
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSB226K016H0600-ND 54J8615 TPSB226K016H0600
Product Name Tantalum Capacitors Capacitor,22Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B106K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701241 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details