22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 700mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 700mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 700mOhm
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 10V 1411
CAP TANT 22UF 10% 10V 1411
CAPACITOR TANT, 22UF, 10V, 0.7 OHM, 0.1, 1210; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9064-1-ND | 478-9064-6-ND | TPSB226K010S0700 | TPSB226K010S0700 | TPSB226K010S0700 | 54J8614 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 22Uf, 10V, 0.7 Ohm, 0.1, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |