Kyocera Corporation Tantalum Capacitors TPSB225M035R1500

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB225M035R1500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB225M035R1500-ND
Tantalum Capacitors TPSB225M035R1500-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 1.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB225M035R1500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB225M035R1500
Capacitors - Tantalum Capacitors TPSB225M035R1500
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site
Tantalum Capacitors - TPSB225M035R1500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB225M035R1500
Tantalum Capacitors TPSB225M035R1500
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
Capacitor Tant, 2.2Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8609 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8609
Capacitor Tant, 2.2Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8609
CAPACITOR TANT, 2.2UF, 35V, 1.5 OHM, 0.2, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, 1.5 OHM, 0.2, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:1.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB225M035R1500-ND TPSB225M035R1500 TPSB225M035R1500 54J8609
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, 1.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814599 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Tantalum Capacitors - TDL225K035S1C-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers