Kyocera Corporation Tantalum Capacitors TPSB225M035R0750

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 750mOhm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB225M035R0750-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB225M035R0750-ND
Tantalum Capacitors TPSB225M035R0750-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 750mOhm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 750mOhm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 35V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 35V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8608
Capacitor Tant, 2.2Uf, 35V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8608
CAPACITOR TANT, 2.2UF, 35V, 0.75 OHM, 0.2, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 35V, 0.75 OHM, 0.2, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSB225M035R0750 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB225M035R0750
Tantalum Capacitors TPSB225M035R0750
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB225M035R0750 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB225M035R0750
Capacitors - Tantalum Capacitors TPSB225M035R0750
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB225M035R0750-ND 54J8608 TPSB225M035R0750 TPSB225M035R0750
Product Name Tantalum Capacitors Capacitor Tant, 2.2Uf, 35V, 0.75 Ohm, 0.2, 1210; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 105LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers