2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 900mOhm
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 900mOhm
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 900mOhm
CAP TANT 2.2UF 20% 25V 1411
CAPACITOR TANT, 2.2UF, 25V, 0.9 OHM, 0.2, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.9ohm RoHS Compliant: Yes
CAP TANT 2.2UF 20% 25V 1411
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSB225M025R0900DKR-ND | 478-TPSB225M025R0900CT-ND | TPSB225M025R0900 | 54J8606 | TPSB225M025R0900 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 2.2Uf, 25V, 0.9 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |