2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm
CAPACITOR TANT, 2.2UF, 35V, 2 OHM, 0.1, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes
CAP TANT 2.2UF 10% 35V 1411
CAP TANT 2.2UF 10% 35V 1411
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB225K035S2000-ND | 54J8605 | TPSB225K035S2000 | TPSB225K035S2000 |
| Product Name | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 35V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |