Manufacturer: AVX Corporation
Win Source Part Number: 1113646-TPSB225K035R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 2.2μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Tantalum Capacitor 1210 2.2uF 35Vdc 10%
Tantalum Capacitor 1210 2.2uF 35Vdc 10%
Tantalum Capacitor 1210 2.2uF 35Vdc 10%
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm
TANTALUM CAPACITOR, 2.2UF, 35V, 2 OHM, 0.1, 1210; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 2.2UF, 35V, 2 OHM, 0.1, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
CAP TANT 2.2UF 10% 35V 1411
CAP TANT 2.2UF 10% 35V 1411
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1113646-TPSB225K035R2000 | 1366111P | 1366111 | 478-2414-6-ND | 478-2414-2-ND | 75M2907 | TPSB225K035R2000 | TPSB225K035R2000 |
| Product Name | Tantalum Capacitors - TPSB225K035R2000 | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 2.2Uf, 35V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum; Electrolytic | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||||
| WVDC | 35 volts | 35 volts | 35 volts |