2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 750mOhm @ 100kHz
CAP TANT 2.2UF 10% 35V 1411
Capacitor,2.2uF,35VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSB225K035H0750TR-ND | TPSB225K035H0750 | 12N2741 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,2.2Uf,35Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF |