Kyocera Corporation Tantalum Capacitors - TPSB225K025R0900 TPSB225K025R0900

Description
Manufacturer: AVX Corporation Win Source Part Number: 708165-TPSB225K025R0 900 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 708165-TPSB225K025R0 900 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB225K025R0900 - 708165-TPSB225K025R0900 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB225K025R0900
708165-TPSB225K025R0900
Tantalum Capacitors - TPSB225K025R0900 708165-TPSB225K025R0900
Manufacturer: AVX Corporation Win Source Part Number: 708165-TPSB225K025R0 900 Series: TPS series Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 25V ESR (Equivalent Series Resistance): 900mOhm Manufacturer Size Code: B Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 1411 (3528 Metric), 1210 Height - Seated (Maximum): 0.083" (2.10mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708165-TPSB225K025R0900
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 25V
ESR (Equivalent Series Resistance): 900mOhm
Manufacturer Size Code: B
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1411 (3528 Metric), 1210
Height - Seated (Maximum): 0.083" (2.10mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)

Buy Now
Tantalum Capacitors - 478-TPSB225K025R0900DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB225K025R0900DKR-ND
Tantalum Capacitors 478-TPSB225K025R0900DKR-ND
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Buy Now Datasheet
Tantalum Capacitors - 478-TPSB225K025R0900CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB225K025R0900CT-ND
Tantalum Capacitors 478-TPSB225K025R0900CT-ND
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Buy Now Datasheet
Tantalum Capacitors - 478-TPSB225K025R0900TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB225K025R0900TR-ND
Tantalum Capacitors 478-TPSB225K025R0900TR-ND
2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 900mOhm

2.2µF Molded Tantalum Capacitors 25V 1411 (3528 Metric), 1210 900mOhm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 25V, 0.9 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J8598 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, 0.9 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J8598
Capacitor Tant, 2.2Uf, 25V, 0.9 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J8598
CAPACITOR TANT, 2.2UF, 25V, 0.9 OHM, 0.1, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 25V, 0.9 OHM, 0.1, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 2.2Uf, 25V, 1210; Capacitance Kyocera Avx - 15P3553 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 25V, 1210; Capacitance Kyocera Avx
15P3553
Tantalum Capacitor, 2.2Uf, 25V, 1210; Capacitance Kyocera Avx 15P3553
TANTALUM CAPACITOR, 2.2UF, 25V, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:307mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 25V, 1210; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.9ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:307mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB225K025R0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB225K025R0900
Capacitors - Tantalum Capacitors TPSB225K025R0900
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site
Tantalum Capacitors - TPSB225K025R0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB225K025R0900
Tantalum Capacitors TPSB225K025R0900
CAP TANT 2.2UF 10% 25V 1411

CAP TANT 2.2UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 708165-TPSB225K025R0900 478-TPSB225K025R0900DKR-ND 478-TPSB225K025R0900CT-ND 54J8598 TPSB225K025R0900 TPSB225K025R0900
Product Name Tantalum Capacitors - TPSB225K025R0900 Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, 0.9 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details