150µF Molded Tantalum Capacitors 4V 1411 (3528 Metric), 1210 250mOhm
CAP TANT 150UF 20% 4V 1411
TPS TANTALUM ROHS COMPLIANT: YES
CAP TANT 150UF 20% 4V 1411
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB157M004Y0250-ND | TPSB157M004Y0250 | 36K6457 | TPSB157M004Y0250 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tps Tantalum Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |