Kyocera Corporation Tantalum Capacitors TPSB157M002R0150

Description
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB157M002R0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSB157M002R0150-ND
Tantalum Capacitors TPSB157M002R0150-ND
150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm

150µF Molded Tantalum Capacitors 2.5V 1411 (3528 Metric), 1210 150mOhm

Buy Now Datasheet
Capacitor Tant, 150Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J8596 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J8596
Capacitor Tant, 150Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J8596
CAPACITOR TANT, 150UF 2.5V, 0.15 OHM, 0.2, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 150UF 2.5V, 0.15 OHM, 0.2, 1210; Capacitance:150µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB157M002R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB157M002R0150
Capacitors - Tantalum Capacitors TPSB157M002R0150
CAP TANT 150UF 20% 2.5V 1411

CAP TANT 150UF 20% 2.5V 1411

Supplier's Site
Tantalum Capacitors - TPSB157M002R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB157M002R0150
Tantalum Capacitors TPSB157M002R0150
CAP TANT 150UF 20% 2.5V 1411

CAP TANT 150UF 20% 2.5V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSB157M002R0150-ND 54J8596 TPSB157M002R0150 TPSB157M002R0150
Product Name Tantalum Capacitors Capacitor Tant, 150Uf 2.5V, 0.15 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers