15µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 500mOhm
CAP TANT 15UF 10% 16V 1411
Capacitor,15uF,16VDC
CAP TANT 15UF 10% 16V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB156K016H0500-ND | TPSB156K016H0500 | 22K2757 | TPSB156K016H0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,15Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |