1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm
CAP TANT 1.5UF 20% 35V 1411
CAPACITOR TANT, 1.5UF, 35V, 2.5 OHM, 0.2, 1210; Capacitance:1.5µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2.5ohm RoHS Compliant: Yes
CAP TANT 1.5UF 20% 35V 1411
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB155M035S2500-ND | TPSB155M035S2500 | 54J8584 | TPSB155M035S2500 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 1.5Uf, 35V, 2.5 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |