Kyocera Corporation Tantalum Capacitors TPSB155K035R2500

Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2413-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2413-1-ND
Tantalum Capacitors 478-2413-1-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2413-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2413-6-ND
Tantalum Capacitors 478-2413-6-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2413-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2413-2-ND
Tantalum Capacitors 478-2413-2-ND
1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm

1.5µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2.5Ohm

Buy Now Datasheet
Capacitor Tant, 1.5Uf, 35V, 2.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J8581 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1.5Uf, 35V, 2.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J8581
Capacitor Tant, 1.5Uf, 35V, 2.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J8581
CAPACITOR TANT, 1.5UF, 35V, 2.5 OHM, 0.1, 1210; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:184mA RoHS Compliant: Yes

CAPACITOR TANT, 1.5UF, 35V, 2.5 OHM, 0.1, 1210; Capacitance:1.5µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:184mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSB155K035R2500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB155K035R2500
Capacitors - Tantalum Capacitors TPSB155K035R2500
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - TPSB155K035R2500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB155K035R2500
Tantalum Capacitors TPSB155K035R2500
CAP TANT 1.5UF 10% 35V 1411

CAP TANT 1.5UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2413-1-ND 478-2413-6-ND 54J8581 TPSB155K035R2500 TPSB155K035R2500
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1.5Uf, 35V, 2.5 Ohm, 0.1, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Capacitor, Tantalum;3.3uF;TDC Series;Radial;Case F;+/-10%;35V;46VDC;0.125In.;0. - 70186163 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details