AVX Corporation Tantalum Capacitors - TPSB107M010R0400 TPSB107M010R0400

Description
Manufacturer: AVX Corporation Win Source Part Number: 1113641-TPSB107M010R 0400 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 400 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): LSR100/10BM400; TPSB107M010A0400; TPSB107M010H0400; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1113641-TPSB107M010R 0400 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 400 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): LSR100/10BM400; TPSB107M010A0400; TPSB107M010H0400; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSB107M010R0400 - 1113641-TPSB107M010R0400 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB107M010R0400
1113641-TPSB107M010R0400
Tantalum Capacitors - TPSB107M010R0400 1113641-TPSB107M010R0400
Manufacturer: AVX Corporation Win Source Part Number: 1113641-TPSB107M010R 0400 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 100μF Tolerance: ±20% Manufacturer Size Code: B ESR: 400 mOhm Family Name: TPS Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Alternative Parts (Cross-Reference): LSR100/10BM400; TPSB107M010A0400; TPSB107M010H0400; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: AVX Corporation
Win Source Part Number: 1113641-TPSB107M010R0400
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 100μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 400 mOhm
Family Name: TPS
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Alternative Parts (Cross-Reference): LSR100/10BM400; TPSB107M010A0400; TPSB107M010H0400;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V 0.4 Ohm Capacitor
59-TPSB107M010R0400
SMD 100uF 10V 0.4 Ohm Capacitor 59-TPSB107M010R0400
Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB107M010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB107M010R0400 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 10V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.4 Ohm 125°C T/R Product overview: TPSB107M010R0400 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, 0.4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB107M010R0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-5231-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5231-2-ND
Tantalum Capacitors 478-5231-2-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5231-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5231-6-ND
Tantalum Capacitors 478-5231-6-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5231-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5231-1-ND
Tantalum Capacitors 478-5231-1-ND
100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

100µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 400mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSB107M010R0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB107M010R0400
Capacitors - Tantalum Capacitors TPSB107M010R0400
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TPSB107M010R0400 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB107M010R0400
Tantalum Capacitors TPSB107M010R0400
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf, 10V, 0.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx - 70K5644 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, 0.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx
70K5644
Tantalum Capacitor, 100Uf, 10V, 0.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx 70K5644
TANTALUM CAPACITOR, 100UF, 10V, 0.4 OHM, 0.2, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, 0.4 OHM, 0.2, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.4ohm; Manufacturer Size Code:B; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx - 15P3546 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx
15P3546
Cap, 100Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx 15P3546
CAP, 100µF, 10V, 20%, 1210, SMD; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, 20%, 1210, SMD; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 10V, 20%, Reel; Capacitance Kyocera Avx - 06AC2538 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20%, Reel; Capacitance Kyocera Avx
06AC2538
Cap, 100Μf, 10V, 20%, Reel; Capacitance Kyocera Avx 06AC2538
CAP, 100µF, 10V, 20%, REEL; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 10V, 20%, REEL; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSB107M010R0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB107M010R0400
Tantalum Capacitors TPSB107M010R0400
CAP TANT 100UF 20% 10V 1411

CAP TANT 100UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1113641-TPSB107M010R0400 59-TPSB107M010R0400 478-5231-2-ND 478-5231-6-ND TPSB107M010R0400 TPSB107M010R0400 70K5644 15P3546 06AC2538 TPSB107M010R0400
Product Name Tantalum Capacitors - TPSB107M010R0400 SMD 100uF 10V 0.4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, 0.4 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx Cap, 100Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx Cap, 100Μf, 10V, 20%, Reel; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K050P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details