AVX Corporation Tantalum Capacitors TPSB107K006S0400

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB107K006S0400TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB107K006S0400TR-ND
Tantalum Capacitors 478-TPSB107K006S0400TR-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 400mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB107K006S0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB107K006S0400
Tantalum Capacitors TPSB107K006S0400
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSB107K006S0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSB107K006S0400
Capacitors - Tantalum Capacitors TPSB107K006S0400
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSB107K006S0400TR-ND TPSB107K006S0400 TPSB107K006S0400
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details