100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 250mOhm
Capacitor,100uF,6.3V
CAP TANT 100UF 10% 6.3V 1411
CAP TANT 100UF 10% 6.3V 1411
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSB107K006H0250-ND | 57K6137 | TPSB107K006H0250 | TPSB107K006H0250 |
| Product Name | Tantalum Capacitors | Capacitor,100Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |