AVX Corporation SMD 1uF 35V 2 Ohm Capacitor TPSB105K035R2000

Description
Cap Tant Solid 1uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TPSB105K035R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB105K035R2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TPSB105K035R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB105K035R2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 35V 2 Ohm Capacitor
59-TPSB105K035R2000
SMD 1uF 35V 2 Ohm Capacitor 59-TPSB105K035R2000
Cap Tant Solid 1uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TPSB105K035R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB105K035R2000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V B CASE 10%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R Product overview: TPSB105K035R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 35V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 35V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSB105K035R2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSB105K035R2000 - 1113638-TPSB105K035R2000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSB105K035R2000
1113638-TPSB105K035R2000
Tantalum Capacitors - TPSB105K035R2000 1113638-TPSB105K035R2000
Manufacturer: AVX Corporation Win Source Part Number: 1113638-TPSB105K035R 2000 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 35V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 1μF Tolerance: ±10% Manufacturer Size Code: B ESR: 2 Ohm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1113638-TPSB105K035R2000
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 35V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 1μF
Tolerance: ±10%
Manufacturer Size Code: B
ESR: 2 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Tantalum Capacitors - 478-2412-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2412-1-ND
Tantalum Capacitors 478-2412-1-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2412-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2412-6-ND
Tantalum Capacitors 478-2412-6-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2412-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2412-2-ND
Tantalum Capacitors 478-2412-2-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSB105K035R2000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSB105K035R2000
Tantalum Capacitors TPSB105K035R2000
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TPSB105K035R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB105K035R2000
Tantalum Capacitors TPSB105K035R2000
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 35V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 75M2903 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
75M2903
Tantalum Capacitor, 1Uf, 35V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 75M2903
TANTALUM CAPACITOR, 1UF, 35V, 2 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 2 OHM, 0.1, 1210; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:206mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 35V, 2 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 88H0845 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 35V, 2 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
88H0845
Capacitor Tant, 1Uf, 35V, 2 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 88H0845
CAPACITOR TANT, 1UF, 35V, 2 OHM, 0.1, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 35V, 2 OHM, 0.1, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):35V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSB105K035R2000 1113638-TPSB105K035R2000 478-2412-1-ND 478-2412-6-ND TPSB105K035R2000 TPSB105K035R2000 75M2903
Product Name SMD 1uF 35V 2 Ohm Capacitor Tantalum Capacitors - TPSB105K035R2000 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 35V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers