AVX Corporation Tantalum Capacitors TPSB105K035B2000

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSB105K035B2000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSB105K035B2000TR-ND
Tantalum Capacitors 478-TPSB105K035B2000TR-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSB105K035B2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSB105K035B2000
Tantalum Capacitors TPSB105K035B2000
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSB105K035B2000TR-ND TPSB105K035B2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers