6.8µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 1.5Ohm
Capacitor,6.8uF,16VD
CAP TANT 6.8UF 10% 16V 1206
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPSA685K016A1500-ND | 70K5642 | TPSA685K016A1500 |
| Product Name | Tantalum Capacitors | Capacitor,6.8Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF |