Kyocera Corporation Tantalum Capacitors TPSA684M035R6000

Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA684M035R6000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA684M035R6000-ND
Tantalum Capacitors TPSA684M035R6000-ND
0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm

0.68µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA684M035R6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA684M035R6000
Tantalum Capacitors TPSA684M035R6000
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site Datasheet
Capacitor Tant, 0.68Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J8557 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.68Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J8557
Capacitor Tant, 0.68Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J8557
CAPACITOR TANT, 0.68UF, 35V, 6 OHM, 0.2, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 0.68UF, 35V, 6 OHM, 0.2, 1206; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA684M035R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA684M035R6000
Capacitors - Tantalum Capacitors TPSA684M035R6000
CAP TANT 0.68UF 20% 35V 1206

CAP TANT 0.68UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSA684M035R6000-ND TPSA684M035R6000 54J8557 TPSA684M035R6000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.68Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL105M025S1A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details