Kyocera Corporation SMD 4.7uF 16V 2 Ohm Capacitor TPSA475M016R2000

Description
Cap Tant Solid 4.7uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TPSA475M016R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA475M016R2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TPSA475M016R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA475M016R2000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 16V 2 Ohm Capacitor
59-TPSA475M016R2000
SMD 4.7uF 16V 2 Ohm Capacitor 59-TPSA475M016R2000
Cap Tant Solid 4.7uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TPSA475M016R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA475M016R2000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TPSA475M016R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA475M016R2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-11099-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11099-2-ND
Tantalum Capacitors 478-11099-2-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11099-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11099-6-ND
Tantalum Capacitors 478-11099-6-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-11099-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11099-1-ND
Tantalum Capacitors 478-11099-1-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSA475M016R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA475M016R2000
Tantalum Capacitors TPSA475M016R2000
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site Datasheet
CAP TANT 4.7UF 20% 16V 1206 - 66-TPSA475M016R2000 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 4.7UF 20% 16V 1206
66-TPSA475M016R2000
CAP TANT 4.7UF 20% 16V 1206 66-TPSA475M016R2000
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 54J8552 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
54J8552
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 54J8552
TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.2, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.2, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSA475M016R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA475M016R2000
Capacitors - Tantalum Capacitors TPSA475M016R2000
CAP TANT 4.7UF 20% 16V 1206

CAP TANT 4.7UF 20% 16V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSA475M016R2000 478-11099-2-ND 478-11099-6-ND TPSA475M016R2000 66-TPSA475M016R2000 54J8552 TPSA475M016R2000
Product Name SMD 4.7uF 16V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 4.7UF 20% 16V 1206 Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details