Kyocera Corporation Tantalum Capacitors - TPSA475K016R2000 TPSA475K016R2000

Description
Manufacturer: AVX Corporation Win Source Part Number: 937439-TPSA475K016R2 000 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 2Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5229-1, 478-5229-2, 478-5229-6, TPSA475K016R2000-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 937439-TPSA475K016R2 000 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 2Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5229-1, 478-5229-2, 478-5229-6, TPSA475K016R2000-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA475K016R2000 - 937439-TPSA475K016R2000 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA475K016R2000
937439-TPSA475K016R2000
Tantalum Capacitors - TPSA475K016R2000 937439-TPSA475K016R2000
Manufacturer: AVX Corporation Win Source Part Number: 937439-TPSA475K016R2 000 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 2Ohm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5229-1, 478-5229-2, 478-5229-6, TPSA475K016R2000-ND

Manufacturer: AVX Corporation
Win Source Part Number: 937439-TPSA475K016R2000
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 2Ohm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-5229-1, 478-5229-2, 478-5229-6, TPSA475K016R2000-ND

Buy Now Datasheet
Tantalum Capacitors - 478-5229-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5229-2-ND
Tantalum Capacitors 478-5229-2-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5229-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5229-1-ND
Tantalum Capacitors 478-5229-1-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-5229-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5229-6-ND
Tantalum Capacitors 478-5229-6-ND
4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

4.7µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 16V 2 Ohm Capacitor
59-TPSA475K016R2000
SMD 4.7uF 16V 2 Ohm Capacitor 59-TPSA475K016R2000
Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TPSA475K016R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA475K016R2000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2 Ohm 125°C T/R Product overview: TPSA475K016R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA475K016R2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 75M2899 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206; Capacitance Kyocera Avx
75M2899
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206; Capacitance Kyocera Avx 75M2899
TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.1, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.1, 1206; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 49H4656 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
49H4656
Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 49H4656
TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 16V, 2 OHM, 0.1, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 16V, 10%, Reel; Capacitance Kyocera Avx - 94W9794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 10%, Reel; Capacitance Kyocera Avx
94W9794
Cap, 4.7Μf, 16V, 10%, Reel; Capacitance Kyocera Avx 94W9794
CAP, 4.7µF, 16V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 4.7µF, 16V, 10%, REEL; Capacitance:4.7µF; Voltage Rating:16V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSA475K016R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA475K016R2000
Tantalum Capacitors TPSA475K016R2000
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TPSA475K016R2000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSA475K016R2000
Tantalum Capacitors TPSA475K016R2000
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA475K016R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA475K016R2000
Capacitors - Tantalum Capacitors TPSA475K016R2000
CAP TANT 4.7UF 10% 16V 1206

CAP TANT 4.7UF 10% 16V 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937439-TPSA475K016R2000 478-5229-2-ND 478-5229-6-ND 59-TPSA475K016R2000 75M2899 94W9794 TPSA475K016R2000 TPSA475K016R2000 TPSA475K016R2000
Product Name Tantalum Capacitors - TPSA475K016R2000 Tantalum Capacitors Tantalum Capacitors SMD 4.7uF 16V 2 Ohm Capacitor Tantalum Capacitor, 4.7Uf, 16V, 2 Ohm, 0.1, 1206; Capacitance Kyocera Avx Cap, 4.7Μf, 16V, 10%, Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 1206 (3216 Metric)
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers