Kyocera Corporation Tantalum Capacitors TPSA474M035R6000

Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA474M035R6000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSA474M035R6000-ND
Tantalum Capacitors TPSA474M035R6000-ND
0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm

0.47µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J8547 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J8547
Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J8547
CAPACITOR TANT, 0.47UF, 35V, 6 OHM, 0.2, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

CAPACITOR TANT, 0.47UF, 35V, 6 OHM, 0.2, 1206; Capacitance:0.47µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA474M035R6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA474M035R6000
Tantalum Capacitors TPSA474M035R6000
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA474M035R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA474M035R6000
Capacitors - Tantalum Capacitors TPSA474M035R6000
CAP TANT 0.47UF 20% 35V 1206

CAP TANT 0.47UF 20% 35V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSA474M035R6000-ND 54J8547 TPSA474M035R6000 TPSA474M035R6000
Product Name Tantalum Capacitors Capacitor Tant, 0.47Uf, 35V, 6 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details