Kyocera Corporation Tantalum Capacitors TPSA336M010R0700

Description
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9043-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9043-1-ND
Tantalum Capacitors 478-9043-1-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9043-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9043-6-ND
Tantalum Capacitors 478-9043-6-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9043-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9043-2-ND
Tantalum Capacitors 478-9043-2-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 10V 0.7 Ohm Capacitor
59-TPSA336M010R0700
SMD 33uF 10V 0.7 Ohm Capacitor 59-TPSA336M010R0700
Cap Tant Solid 33uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.7 Ohm 125°C T/R Product overview: TPSA336M010R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA336M010R0700 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 10V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.7 Ohm 125°C T/R Product overview: TPSA336M010R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA336M010R0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSA336M010R0700 - 1113633-TPSA336M010R0700 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA336M010R0700
1113633-TPSA336M010R0700
Tantalum Capacitors - TPSA336M010R0700 1113633-TPSA336M010R0700
Manufacturer: AVX Corporation Win Source Part Number: 1113633-TPSA336M010R 0700 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Capacitance: 33μF Tolerance: ±20% Manufacturer Size Code: A ESR: 700 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113633-TPSA336M010R0700
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Capacitance: 33μF
Tolerance: ±20%
Manufacturer Size Code: A
ESR: 700 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CAP TANT 33UF 20% 10V 1206 - 66-TPSA336M010R0700 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 20% 10V 1206
66-TPSA336M010R0700
CAP TANT 33UF 20% 10V 1206 66-TPSA336M010R0700
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - TPSA336M010R0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA336M010R0700
Tantalum Capacitors TPSA336M010R0700
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSA336M010R0700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSA336M010R0700
Capacitors - Tantalum Capacitors TPSA336M010R0700
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site
Tantalum Capacitor, 33Uf, 10V, 0.7 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 56K4062 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 10V, 0.7 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
56K4062
Tantalum Capacitor, 33Uf, 10V, 0.7 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 56K4062
TANTALUM CAPACITOR, 33UF, 10V, 0.7 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:327mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 10V, 0.7 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:327mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9043-1-ND 478-9043-6-ND 59-TPSA336M010R0700 1113633-TPSA336M010R0700 66-TPSA336M010R0700 TPSA336M010R0700 TPSA336M010R0700 56K4062
Product Name Tantalum Capacitors Tantalum Capacitors SMD 33uF 10V 0.7 Ohm Capacitor Tantalum Capacitors - TPSA336M010R0700 CAP TANT 33UF 20% 10V 1206 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf, 10V, 0.7 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Tantalum Capacitors - TDL226M016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers