Kyocera Corporation Tantalum Capacitors - TPSA336M006R0600 TPSA336M006R0600

Description
Manufacturer: AVX Corporation Win Source Part Number: 937438-TPSA336M006R0 600 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 600mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5228-2, TPSA336M006R0600-ND, 478-5228-6, 478-5228-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 937438-TPSA336M006R0 600 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 600mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5228-2, TPSA336M006R0600-ND, 478-5228-6, 478-5228-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSA336M006R0600 - 937438-TPSA336M006R0600 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSA336M006R0600
937438-TPSA336M006R0600
Tantalum Capacitors - TPSA336M006R0600 937438-TPSA336M006R0600
Manufacturer: AVX Corporation Win Source Part Number: 937438-TPSA336M006R0 600 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 33 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 600mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-5228-2, TPSA336M006R0600-ND, 478-5228-6, 478-5228-1

Manufacturer: AVX Corporation
Win Source Part Number: 937438-TPSA336M006R0600
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 33 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 600mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-5228-2, TPSA336M006R0600-ND, 478-5228-6, 478-5228-1

Buy Now Datasheet
Tantalum Capacitors - 478-5228-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5228-1-ND
Tantalum Capacitors 478-5228-1-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5228-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5228-2-ND
Tantalum Capacitors 478-5228-2-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-5228-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5228-6-ND
Tantalum Capacitors 478-5228-6-ND
33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm

33µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 6.3V 0.6 Ohm Capacitor
59-TPSA336M006R0600
SMD 33uF 6.3V 0.6 Ohm Capacitor 59-TPSA336M006R0600
Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.6 Ohm 125°C T/R Product overview: TPSA336M006R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA336M006R0600 can be used for catalog matching and distributor lookup.

Cap Tant Solid 33uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.6 Ohm 125°C T/R Product overview: TPSA336M006R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 6.3V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA336M006R0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 60R6084 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206; Capacitance Kyocera Avx
60R6084
Capacitor Tant, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206; Capacitance Kyocera Avx 60R6084
CAPACITOR TANT, 33UF, 6.3V, 0.6 OHM, 0.2, 1206; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:354mA RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 6.3V, 0.6 OHM, 0.2, 1206; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:354mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 20J6939 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
20J6939
Tantalum Capacitor, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 20J6939
TANTALUM CAPACITOR, 33UF, 6.3V, 0.6 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF, 6.3V, 0.6 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSA336M006R0600 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSA336M006R0600
Tantalum Capacitors TPSA336M006R0600
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site Datasheet
Tantalum Capacitors - TPSA336M006R0600 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSA336M006R0600
Tantalum Capacitors TPSA336M006R0600
CAP TANT 33UF 20% 6.3V 1206

CAP TANT 33UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937438-TPSA336M006R0600 478-5228-1-ND 478-5228-6-ND 59-TPSA336M006R0600 60R6084 TPSA336M006R0600 TPSA336M006R0600
Product Name Tantalum Capacitors - TPSA336M006R0600 Tantalum Capacitors Tantalum Capacitors SMD 33uF 6.3V 0.6 Ohm Capacitor Capacitor Tant, 33Uf, 6.3V, 0.6 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details