Cap Tant Solid 33uF 10V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 0.7 Ohm 125°C T/R Product overview: TPSA336K010R0700 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 10V, 0.7 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSA336K010R0700 can be used for catalog matching and distributor lookup.
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 700mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 708159-TPSA336K010R0
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 33μF
Tolerance: ±10%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: A
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.071" (1.80mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
CAPACITOR TANT, 33UF, 10V, 0.7 OHM, 0.1, 1206; Capacitance:33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.7ohm RoHS Compliant: Yes
TANTALUM CAPACITOR, 33UF 10V 1206 10%; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:327mA RoHS Compliant: Yes
CAP TANT 33UF 10% 10V 1206
CAP TANT 33UF 10% 10V 1206
CAP TANT 33UF 10% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSA336K010R0700 | 478-9042-6-ND | 478-9042-1-ND | 708159-TPSA336K010R0700 | 56K4061 | 15P3533 | TPSA336K010R0700 | TPSA336K010R0700 | TPSA336K010R0700 |
| Product Name | SMD 33uF 10V 0.7 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors - TPSA336K010R0700 | Capacitor Tant, 33Uf, 10V, 0.7 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Tantalum Capacitor, 33Uf 10V 1206 10%; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts | ||||
| Packing Method | Tape and Reel | Digi-Reel® | Tape Reel | Tape Reel; Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |